LARGE LCD MOBILE ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:120.9mm; External Depth - Metric:252mm; IP Rating:IP65; Body Color:Off White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 91Y7329 |
| Product Name | Large Lcd Mobile Enclosure, Abs, White; Enclosure Type Box Enclosures |
| Length | 1.97 inch (50 mm) |
| Width | 4.76 inch (121 mm) |
| Depth | 9.92 inch (252 mm) |
| Material | ABS; ABS |