Box Enclosures & Assembly Services, Inc. Protective End Cap; Accessory Type Box Enclosures EC5-RD

Description
PROTECTIVE END CAP; ACCESSORY TYPE:PROTECTIVE END CAP; FOR USE WITH:EXTRUDED ALUMINUM ENCLOSURES, BEX SERIES 5; BODY MATERIAL:RUBBER; EXTERNAL DEPTH:1"; EXTERNAL HEIGHT:1.6"; EXTERNAL WIDTH:5.4"; FEATURES:RED
Description
PROTECTIVE END CAP; ACCESSORY TYPE:PROTECTIVE END CAP; FOR USE WITH:EXTRUDED ALUMINUM ENCLOSURES, BEX SERIES 5; BODY MATERIAL:RUBBER; EXTERNAL DEPTH:1"; EXTERNAL HEIGHT:1.6"; EXTERNAL WIDTH:5.4"; FEATURES:RED

Suppliers

Company
Product
Description
Supplier Links
Protective End Cap; Accessory Type Box Enclosures - 90W2589 - Newark, An Avnet Company
Chicago, IL, United States
Protective End Cap; Accessory Type Box Enclosures
90W2589
Protective End Cap; Accessory Type Box Enclosures 90W2589
PROTECTIVE END CAP; ACCESSORY TYPE:PROTECTIVE END CAP; FOR USE WITH:EXTRUDED ALUMINUM ENCLOSURES, BEX SERIES 5; BODY MATERIAL:RUBBER; EXTERNAL DEPTH:1"; EXTERNAL HEIGHT:1.6"; EXTERNAL WIDTH:5.4"; FEATURES:RED

PROTECTIVE END CAP; ACCESSORY TYPE:PROTECTIVE END CAP; FOR USE WITH:EXTRUDED ALUMINUM ENCLOSURES, BEX SERIES 5; BODY MATERIAL:RUBBER; EXTERNAL DEPTH:1"; EXTERNAL HEIGHT:1.6"; EXTERNAL WIDTH:5.4"; FEATURES:RED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90W2589
Product Name Protective End Cap; Accessory Type Box Enclosures
Height 1.60 inch (40.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details