Box Enclosures & Assembly Services, Inc. Enclosure, Abs, Black; Enclosure Type Box Enclosures BMC-206-5

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 84R9807 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
84R9807
Enclosure, Abs, Black; Enclosure Type Box Enclosures 84R9807
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:28mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure;ABS;Miniature;Screw Together;Black;1.42x0.94x0.55in;PK of 5 - 70020553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;Miniature;Screw Together;Black;1.42x0.94x0.55in;PK of 5
70020553
Enclosure;ABS;Miniature;Screw Together;Black;1.42x0.94x0.55in;PK of 5 70020553
Enclosure;ABS;Miniat ure;Screw Together;Black;1.42x 0.94x0.55in;PK of 5

Enclosure;ABS;Miniature;Screw Together;Black;1.42x0.94x0.55in;PK of 5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84R9807 70020553
Product Name Enclosure, Abs, Black; Enclosure Type Box Enclosures Enclosure;ABS;Miniature;Screw Together;Black;1.42x0.94x0.55in;PK of 5
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, White/red; Enclosure Type Takachi - 38AC2563 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details