ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:12.7mm; External Width - Metric:16mm; External Depth - Metric:23mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 84R9800 |
| Product Name | Enclosure, Abs, Black; Enclosure Type Box Enclosures |
| Length | 0.5000 inch (12.7 mm) |