Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures BF-3

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures - 01J2339 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
01J2339
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures 01J2339
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2339
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
Length 2.36 inch (59.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2584 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details