ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:48mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 92R5306 |
| Product Name | Enclosure, Abs, Black; Enclosure Type Box Enclosures |
| Length | 0.9799 inch (24.89 mm) |