Box Enclosures & Assembly Services, Inc. Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in BF-12-5

Description
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.49x 1.02x0.59in
Description
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.49x 1.02x0.59in

Suppliers

Company
Product
Description
Supplier Links
Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in - 70020520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in
70020520
Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in 70020520
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.49x 1.02x0.59in

Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in

Supplier's Site
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 92R5302 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
92R5302
Enclosure, Abs, Black; Enclosure Type Box Enclosures 92R5302
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:26mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:26mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020520 92R5302
Product Name Enclosure;ABS;Integrated Flange;Screw Together;Black;1.49x1.02x0.59in Enclosure, Abs, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details