Box Enclosures & Assembly Services, Inc. Enclosure;ABS;Integrated Flange;Screw Together;Black;1.25x0.86x0.51 BF-11-5

Description
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.25x 0.86x0.51
Datasheet
Description
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.25x 0.86x0.51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Enclosure;ABS;Integrated Flange;Screw Together;Black;1.25x0.86x0.51
70020519
Enclosure;ABS;Integrated Flange;Screw Together;Black;1.25x0.86x0.51 70020519
Enclosure;ABS;Integr ated Flange;Screw Together;Black;1.25x 0.86x0.51

Enclosure;ABS;Integrated Flange;Screw Together;Black;1.25x0.86x0.51

Supplier's Site
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 92R5301 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
92R5301
Enclosure, Abs, Black; Enclosure Type Box Enclosures 92R5301
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:12.95mm; External Width - Metric:22mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:12.95mm; External Width - Metric:22mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020519 92R5301
Product Name Enclosure;ABS;Integrated Flange;Screw Together;Black;1.25x0.86x0.51 Enclosure, Abs, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details