ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34P0624 |
| Product Name | Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures |
| Length | 9.84 inch (250 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 5.12 inch (130 mm) |
| Material | Polycarbonate; Polycarbonate |