Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures BEN-92PBLK

Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures - 34P0623 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
34P0623
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures 34P0623
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34P0623
Product Name Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers