Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures BEN-70PBLK

Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures - 34P0617 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
34P0617
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures 34P0617
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:165.1mm; External Width - Metric:125mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34P0617
Product Name Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
Length 6.5 inch (165 mm)
Width 4.92 inch (125 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers