Box Enclosures & Assembly Services, Inc. Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures BEN-50PCBLK

Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures - 34P0614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
34P0614
Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures 34P0614
ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:165.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34P0614
Product Name Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures
Length 6.5 inch (165 mm)
Width 3.35 inch (85 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers