Box Enclosures & Assembly Services, Inc. ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN B5-160SI

Description
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25W X6.30D IN
Datasheet
Description
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25W X6.30D IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN - 70020455 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN
70020455
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN 70020455
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25W X6.30D IN

ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN

Supplier's Site
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures - 39M5417 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
39M5417
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures 39M5417
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:34.8mm; External Width - Metric:133mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:34.8mm; External Width - Metric:133mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020455 39M5417
Product Name ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,SILVER ANODIZED,1.37HX5.25WX6.30D IN Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.37 inch (34.8 mm)
Width 5.24 inch (133 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0148 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details
TK Series Enclosures - 127-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers