Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures B5-080BL

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:133mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:133mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is an instrument enclosure made from extruded aluminum, featuring a blue finish. It has external dimensions of 35mm in height, 133mm in width, and 80mm in depth. The enclosure is rated IP65, indicating it is dust-tight and protected against water ingress. It is also RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a durable and weather-resistant housing for electronic components.

Datasheet Summary
Powered by GS/AI

The enclosure is an instrument enclosure made from extruded aluminum, featuring a blue finish. It has external dimensions of 35mm in height, 133mm in width, and 80mm in depth. The enclosure is rated IP65, indicating it is dust-tight and protected against water ingress. It is also RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring a durable and weather-resistant housing for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures - 39M5413 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
39M5413
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures 39M5413
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:133mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:133mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39M5413
Product Name Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.38 inch (35 mm)
Width 5.24 inch (133 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers