ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 83AH3200 |
| Product Name | Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures |
| Length | 1 inch (25.4 mm) |
| Width | 6.69 inch (170 mm) |
| Depth | 6.3 inch (160 mm) |
| Material | Aluminum; Extruded Aluminium |