Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures B4S-080BL

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:BlueRoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:BlueRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures - 83AH3196 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures
83AH3196
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures 83AH3196
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:BlueRoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:BlueRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3196
Product Name Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures
Length 1 inch (25.4 mm)
Width 6.69 inch (170 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers