Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures B4S-080BK

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures - 83AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures
83AH3195
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures 83AH3195
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:25.4mm; External Width - Metric:169.8mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3195
Product Name Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures
Length 1 inch (25.4 mm)
Width 6.69 inch (170 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers