ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:SilverRoHS Compliant: Yes
All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 26K9079 | 70020290 |
| Product Name | Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures | ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, SILVER ANODIZED, 2.11 H X 6.68 W X 8.66 L |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 2.11 inch (53.6 mm) | |
| Width | 6.69 inch (170 mm) | |
| Depth | 8.66 inch (220 mm) |