Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures B4-220GD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures - 26K9076 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
26K9076
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures 26K9076
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9076
Product Name Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details