Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures B4-160RD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures - 26K9072 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures
26K9072
Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures 26K9072
ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, RED ANODIZED, 2.11 H X 6.68 W X 6.30 L - 70020289 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, RED ANODIZED, 2.11 H X 6.68 W X 6.30 L
70020289
ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, RED ANODIZED, 2.11 H X 6.68 W X 6.30 L 70020289
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 26K9072 70020289
Product Name Enclosure, Instrument, Aluminium, Red; Enclosure Type Box Enclosures ALUM ENCLOSURE, 2 PLATES, 10 SCREWS, RED ANODIZED, 2.11 H X 6.68 W X 6.30 L
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers