Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.77 H X 4.27 W X 6.30 L B3-160SI

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.77 H X 4.27 W X 6.30 L - 70020266 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.77 H X 4.27 W X 6.30 L
70020266
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.77 H X 4.27 W X 6.30 L 70020266
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Case, Aluminium, 109X45X160Mm; Enclosure Type Box Enclosures - 23M6993 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, 109X45X160Mm; Enclosure Type Box Enclosures
23M6993
Case, Aluminium, 109X45X160Mm; Enclosure Type Box Enclosures 23M6993
CASE, ALUMINIUM, 109X45X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.5mm; External Width - Metric:108.5mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Silver; NEMA RoHS Compliant: Yes

CASE, ALUMINIUM, 109X45X160MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.5mm; External Width - Metric:108.5mm; External Depth - Metric:160.5mm; IP Rating:IP65; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020266 23M6993
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.77 H X 4.27 W X 6.30 L Case, Aluminium, 109X45X160Mm; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.75 inch (44.5 mm)
Width 4.27 inch (109 mm)
Depth 6.32 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details