ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45.72mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes
All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 26K9044 | 70020268 |
| Product Name | Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures | ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, BLUE ANODIZED, 1.77 H X 4.27 W X 6.30 L |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 1.8 inch (45.72 mm) | |
| Width | 4.27 inch (109 mm) | |
| Depth | 6.3 inch (160 mm) |