Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures B2S-160BL

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures - 83AH3193 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures
83AH3193
Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures 83AH3193
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, BLUE; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3193
Product Name Enclosure, Electronic, Aluminium, Blue; Enclosure Type Box Enclosures
Length 0.6969 inch (17.7 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Steel; 24 in.; 20 in.; 8 in.; UL Listed, CSA Certified, JIC - 70166851 - Allied Electronics, Inc.
Specs
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
View Details