Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures B2S-160BK

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures - 83AH3192 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures
83AH3192
Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures 83AH3192
ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, BLACK; Enclosure Type:Electronic; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:160mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3192
Product Name Enclosure, Electronic, Aluminium, Black; Enclosure Type Box Enclosures
Length 0.6969 inch (17.7 mm)
Width 4.27 inch (109 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers