Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures B2-080GR

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures - 26K9022 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
26K9022
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures 26K9022
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.97mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9022
Product Name Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.18 inch (29.97 mm)
Width 4.27 inch (109 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276483 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers