Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.18 H X 4.27 W X 3.15 D B2-080GD

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.18 H X 4.27 W X 3.15 D - 70020245 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.18 H X 4.27 W X 3.15 D
70020245
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.18 H X 4.27 W X 3.15 D 70020245
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures - 26K9021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
26K9021
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures 26K9021
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:108.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Case, Aluminium, Gold, 109X30X80Mm; Enclosure Type Box Enclosures - 53M6890 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Gold, 109X30X80Mm; Enclosure Type Box Enclosures
53M6890
Case, Aluminium, Gold, 109X30X80Mm; Enclosure Type Box Enclosures 53M6890
CASE, ALUMINIUM, GOLD, 109X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:108.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Gold; NEMARoHS Compliant: Yes

CASE, ALUMINIUM, GOLD, 109X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:108.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Gold; NEMARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70020245 26K9021 53M6890
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, GOLD ANODIZED, 1.18 H X 4.27 W X 3.15 D Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures Case, Aluminium, Gold, 109X30X80Mm; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm) 1.16 inch (29.5 mm)
Width 4.27 inch (109 mm) 4.27 inch (109 mm)
Depth 3.2 inch (81.3 mm) 3.17 inch (80.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2024901 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.58 inch (91 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers