Box Enclosures & Assembly Services, Inc. Case, Aluminium, Silver, 64X30X80Mm; Enclosure Type Box Enclosures B1-080SI

Description
CASE, ALUMINIUM, SILVER, 64X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Silver; RoHS Compliant: Yes
Datasheet
Description
CASE, ALUMINIUM, SILVER, 64X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Silver; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Aluminium, Silver, 64X30X80Mm; Enclosure Type Box Enclosures - 23M5167 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Silver, 64X30X80Mm; Enclosure Type Box Enclosures
23M5167
Case, Aluminium, Silver, 64X30X80Mm; Enclosure Type Box Enclosures 23M5167
CASE, ALUMINIUM, SILVER, 64X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Silver; RoHS Compliant: Yes

CASE, ALUMINIUM, SILVER, 64X30X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Silver; RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures - 26K8993 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
26K8993
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures 26K8993
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 23M5167 26K8993
Product Name Case, Aluminium, Silver, 64X30X80Mm; Enclosure Type Box Enclosures Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
Length 1.16 inch (29.5 mm) 1.2 inch (30.48 mm)
Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Depth 3.17 inch (80.5 mm) 3.2 inch (81.3 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM32 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details