Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures B1-080GD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures - 26K8990 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
26K8990
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures 26K8990
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:63.5mm; External Depth - Metric:81.3mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K8990
Product Name Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 2.5 inch (63.5 mm)
Depth 3.2 inch (81.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
IP66/NEMA 4/4X/12 Metal Hinged Enclosure - 198E-DF1488 - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
2 suppliers