Box Enclosures & Assembly Services, Inc. Case, Aluminium, Blue, 64X30X40Mm; Enclosure Type Box Enclosures B1-040BL

Description
CASE, ALUMINIUM, BLUE, 64X30X40MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:39.878mm; IP Rating:IP65; Body Colour:Blue; NEMARoHS Compliant: Yes
Datasheet
Description
CASE, ALUMINIUM, BLUE, 64X30X40MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:39.878mm; IP Rating:IP65; Body Colour:Blue; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Aluminium, Blue, 64X30X40Mm; Enclosure Type Box Enclosures - 96K6940 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Blue, 64X30X40Mm; Enclosure Type Box Enclosures
96K6940
Case, Aluminium, Blue, 64X30X40Mm; Enclosure Type Box Enclosures 96K6940
CASE, ALUMINIUM, BLUE, 64X30X40MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:39.878mm; IP Rating:IP65; Body Colour:Blue; NEMARoHS Compliant: Yes

CASE, ALUMINIUM, BLUE, 64X30X40MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:29.5mm; External Width - Metric:63.5mm; External Depth - Metric:39.878mm; IP Rating:IP65; Body Colour:Blue; NEMARoHS Compliant: Yes

Supplier's Site Datasheet
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,BLUE ANODIZED, 1.18 H X 2.5 W X 1.57 L - 70020226 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,BLUE ANODIZED, 1.18 H X 2.5 W X 1.57 L
70020226
ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,BLUE ANODIZED, 1.18 H X 2.5 W X 1.57 L 70020226
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96K6940 70020226
Product Name Case, Aluminium, Blue, 64X30X40Mm; Enclosure Type Box Enclosures ALUMINUM ENCLOSURE, 2 PLATES, 8 SCREWS,BLUE ANODIZED, 1.18 H X 2.5 W X 1.57 L
Length 1.16 inch (29.5 mm)
Width 2.5 inch (63.5 mm)
Depth 1.57 inch (39.88 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers