Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 91-43-NO-R-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures - 01J2549 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
01J2549
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 01J2549
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Case, LCD; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in. - 70020205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, LCD; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in.
70020205
Case, LCD; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in. 70020205
90 Series LCD Cases The height of the case is 1.25 " ABS Enclosure with Recessed or Flush Top 4 AA, 2 AA, 9V Battery Options Recessed Tops Order Protective Boots Separately

90 Series LCD Cases

  • The height of the case is 1.25 "
  • ABS Enclosure with Recessed or Flush Top
  • 4 AA, 2 AA, 9V Battery Options
  • Recessed Tops
  • Order Protective Boots Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01J2549 70020205
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures Case, LCD; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in.
Length 1.25 inch (31.75 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details