ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 01J2551 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures |
| Length | 1.25 inch (31.75 mm) |