Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, 9V, Black; Enclosure Type Box Enclosures 90-43-9V-R-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, 9V, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, 9V, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, 9V, Black; Enclosure Type Box Enclosures - 01J2547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, 9V, Black; Enclosure Type Box Enclosures
01J2547
Enclosure, Hand Held, Plastic, 9V, Black; Enclosure Type Box Enclosures 01J2547
ENCLOSURE, HAND HELD, PLASTIC, 9V, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, 9V, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in. - 70020187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in.
70020187
Enclosure; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in. 70020187
ABS Enclosures Flush top type ABS Enclosure with Recessed or Flush Top 4 AA, 2 AA, 9V Battery Options Order Protective Boots Separately

ABS Enclosures

  • Flush top type
  • ABS Enclosure with Recessed or Flush Top
  • 4 AA, 2 AA, 9V Battery Options
  • Order Protective Boots Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01J2547 70020187
Product Name Enclosure, Hand Held, Plastic, 9V, Black; Enclosure Type Box Enclosures Enclosure; ABS UL 94 HB; Black; 5.7 in.; 1.25 in.; 3.6 in.
Length 1.25 inch (31.75 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details