Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures 90-43-4A-R-BO

Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures - 01J2544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures
01J2544
Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures 01J2544
ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2544
Product Name Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details