Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 90-43-2A-R-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures - 01J2539 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
01J2539
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 01J2539
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:91mm; External Depth - Metric:145mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; ABS; Black; Recessed Top; 5.7 in.; 1.25 in.; 3.6 in.; 2 AA battery - 70020179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS; Black; Recessed Top; 5.7 in.; 1.25 in.; 3.6 in.; 2 AA battery
70020179
Enclosure; ABS; Black; Recessed Top; 5.7 in.; 1.25 in.; 3.6 in.; 2 AA battery 70020179
90 Series ABS Shell Cases ABS UL 94 HB material ABS Enclosure with Recessed or Flush Top 4 AA, 2 AA, 9V Battery Options Order Protective Boots Separately

90 Series ABS Shell Cases

  • ABS UL 94 HB material
  • ABS Enclosure with Recessed or Flush Top
  • 4 AA, 2 AA, 9V Battery Options
  • Order Protective Boots Separately
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01J2539 70020179
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures Enclosure; ABS; Black; Recessed Top; 5.7 in.; 1.25 in.; 3.6 in.; 2 AA battery
Length 1.25 inch (31.75 mm) 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details