Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 70-12-9V-R-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:66mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:66mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures - 01J2525 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
01J2525
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 01J2525
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:66mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:66mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2525
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
Length 0.9000 inch (22.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers