Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 65-12-2A-F-BL

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:64mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:64mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures - 01J2493 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
01J2493
Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures 01J2493
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:64mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:64mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J2493
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures
Length 0.9000 inch (22.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details