Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 523-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:229mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:229mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures - 27K6283 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
27K6283
Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures 27K6283
ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:229mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.51mm; External Width - Metric:110mm; External Depth - Metric:229mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6283
Product Name Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures
Length 1.91 inch (48.51 mm)
Width 4.33 inch (110 mm)
Depth 9.02 inch (229 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details