Box Enclosures & Assembly Services, Inc. ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 10.00 x 5.55 x 2.25 430-12-BK

Description
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 10.00 × 5.55 × 2.25. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips
Datasheet
Description
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 10.00 × 5.55 × 2.25. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 10.00 x 5.55 x 2.25 - 70020356 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 10.00 x 5.55 x 2.25
70020356
ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 10.00 x 5.55 x 2.25 70020356
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 10.00 × 5.55 × 2.25. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips

How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately).
Size: 10.00 × 5.55 × 2.25.

  • Polycarbonate Material
  • UL 94 VO Rated
  • NEMA 4 Sealing
  • Brass Assembly Inserts
  • Stainless Steel Assembly Screws
  • Screw on Battery Door
  • Changeable Side Grips
Supplier's Site
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6257 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6257
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6257
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:57.2mm; External Width - Metric:141mm; External Depth - Metric:254mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020356 27K6257
Product Name ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 10.00 x 5.55 x 2.25 Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 2.25 inch (57.2 mm)
Width 5.55 inch (141 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2373489 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers