Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 412-12-BK

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures - 27K6245 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
27K6245
Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures 27K6245
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:48.26mm; External Width - Metric:108mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6245
Product Name Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures
Length 1.9 inch (48.26 mm)
Width 4.25 inch (108 mm)
Depth 7.4 inch (188 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers