ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:61mm; External Depth - Metric:97mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 26K5580 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Enclosure Type Box Enclosures |
| Length | 1.5 inch (38.1 mm) |