ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:61mm; External Depth - Metric:96.5mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 01J2428 |
| Product Name | Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures |
| Length | 1 inch (25.4 mm) |