Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 310-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Polycarbonate, White (part number 27K6213) is designed for durability and ease of use. It features a rugged polycarbonate construction that is fire retardant and rated UL 94 V2. The enclosure includes a NEMA 4 sealing kit, ensuring protection against dust and water ingress. It is equipped with interchangeable rubber side grips for enhanced handling and Quick-Snap® battery compartments that facilitate quick assembly. The enclosure supports various industry-standard LCD window sizes, making it versatile for different applications. Its dimensions are 120mm in width, 165mm in depth, and 47.5mm in height, with an IP65 rating for environmental protection. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Polycarbonate, White (part number 27K6213) is designed for durability and ease of use. It features a rugged polycarbonate construction that is fire retardant and rated UL 94 V2. The enclosure includes a NEMA 4 sealing kit, ensuring protection against dust and water ingress. It is equipped with interchangeable rubber side grips for enhanced handling and Quick-Snap® battery compartments that facilitate quick assembly. The enclosure supports various industry-standard LCD window sizes, making it versatile for different applications. Its dimensions are 120mm in width, 165mm in depth, and 47.5mm in height, with an IP65 rating for environmental protection. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6213 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6213
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6213
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:47.5mm; External Width - Metric:120mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6213
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 1.87 inch (47.5 mm)
Width 4.72 inch (120 mm)
Depth 6.5 inch (165 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers