ENCLOSURE, HAND HELD, POLYCARBONATE, BLK; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6206 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Blk; Enclosure Type Box Enclosures |
| Length | 2.02 inch (51.3 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 9.45 inch (240 mm) |
| Material | Polycarbonate; Polycarbonate |