Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 230-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:51.3mm; External Width - Metric:140mm; External Depth - Metric:240mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:51.3mm; External Width - Metric:140mm; External Depth - Metric:240mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6201 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6201
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6201
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:51.3mm; External Width - Metric:140mm; External Depth - Metric:240mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:51.3mm; External Width - Metric:140mm; External Depth - Metric:240mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6201
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 2.02 inch (51.3 mm)
Width 5.51 inch (140 mm)
Depth 9.45 inch (240 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers