How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately).
Size: 9.44 × 5.51 × 2.02.
ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70020311 | 27K6200 |
| Product Name | ENCLOSURE, POLYCARB, NEMA4, W/NO LCD, BLACK, 9.44 x 5.51 x 2.02 | Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures |
| Type | Electronic and Instrument Enclosures | |
| Length | 2.02 inch (51.3 mm) | |
| Width | 5.51 inch (140 mm) | |
| Depth | 9.45 inch (240 mm) |