ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6190 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures |
| Length | 1.96 inch (49.78 mm) |
| Width | 4.8 inch (122 mm) |
| Depth | 7.47 inch (190 mm) |
| Material | Polycarbonate; Polycarbonate |