Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 211-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6187 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6187
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6187
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:49.78mm; External Width - Metric:124mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6187
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 1.96 inch (49.78 mm)
Width 4.88 inch (124 mm)
Depth 7.48 inch (190 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Raspberry Pi Cases - 8679042 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.17 inch (106 mm)
Width 2.89 inch (73.5 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details
800H 30 mm Push-Button Enclosure - 800HE-3HZ4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details