How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately).
Size: 7.47 × 4.88 × 1.96.
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70020330 | 27K6185 |
| Product Name | ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , WHITE, 7.47 x 4.88 x 1.96 | Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures |
| Type | Electronic and Instrument Enclosures | |
| Length | 1.96 inch (49.78 mm) | |
| Width | 4.88 inch (124 mm) | |
| Depth | 7.48 inch (190 mm) |