ENCLOSURE, HAND HELD, PLASTIC, BONE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32.77mm; External Width - Metric:102mm; External Depth - Metric:191mm; IP Rating:-; Body Color:Bone; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 01J2392 |
| Product Name | Enclosure, Hand Held, Plastic, Bone; Enclosure Type Box Enclosures |
| Length | 1.29 inch (32.77 mm) |