Bow Plastics Ltd. FlowGuard Gold CPVC Pipe 599225

Description
FGG PIPE 1 x 100' COIL
Description
FGG PIPE 1 x 100' COIL

Suppliers

Company
Product
Description
Supplier Links
FlowGuard Gold CPVC Pipe - 599225 - Bow Plastics Ltd.
Montreal, Quebec, Canada
FlowGuard Gold CPVC Pipe
599225
FlowGuard Gold CPVC Pipe 599225
FGG PIPE 1 x 100' COIL

FGG PIPE 1 x 100' COIL

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 599225
Product Name FlowGuard Gold CPVC Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 8"; 8 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 14
Specs
Features Flanged
Material Steel
Diameter 14"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 193017176 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details